Vishay Precision Group Chip Resistor - Surface Mount CRCW121028R0FKEA

Description
28 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
28 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121028R0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121028R0FKEA-ND
Chip Resistor - Surface Mount CRCW121028R0FKEA-ND
28 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

28 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,28.0,1%,T/R,HAZMAT - CRCW121028R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,28.0,1%,T/R,HAZMAT
CRCW121028R0FKEA
1210,28.0,1%,T/R,HAZMAT CRCW121028R0FKEA
1210,28.0,1%,T/R,HAZ MAT

1210,28.0,1%,T/R,HAZMAT

Supplier's Site
Res, Thick Film, 28R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3101 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3101
Res, Thick Film, 28R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3101
RES, THICK FILM, 28R, 1%, 0.5W, 1210, REEL; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28R, 1%, 0.5W, 1210, REEL; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121028R0FKEA-ND CRCW121028R0FKEA 53K3101
Product Name Chip Resistor - Surface Mount 1210,28.0,1%,T/R,HAZMAT Res, Thick Film, 28R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4752FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details