Vishay Precision Group Chip Resistor - Surface Mount CRCW121028K7FKEA

Description
28.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
28.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-28.7KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7KAATR-ND
Chip Resistor - Surface Mount 541-28.7KAATR-ND
28.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW121028K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW121028K7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW121028K7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Thick Film Resistor, 28.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3099 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 28.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3099
Thick Film Resistor, 28.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3099
THICK FILM RESISTOR, 28.7KOHM, 500mW, 1%, FULL REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 28.7KOHM, 500mW, 1%, FULL REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-28.7KAATR-ND CRCW121028K7FKEA 53K3099
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... Thick Film Resistor, 28.7Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details