Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 287Kohms 1% CRCW1210287KFKTA

Description
Thick Film Resistors - SMD 1/2watt 287Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 287Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 287Kohms 1% - CRCW1210287KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 287Kohms 1%
CRCW1210287KFKTA
Thick Film Resistors - SMD 1/2watt 287Kohms 1% CRCW1210287KFKTA
Thick Film Resistors - SMD 1/2watt 287Kohms 1%

Thick Film Resistors - SMD 1/2watt 287Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210287KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210287KFKTA-ND
Chip Resistor - Surface Mount CRCW1210287KFKTA-ND
287 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

287 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J6447 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J6447
Thick Film Chip Resistor; Filter Terminals Vishay 07J6447
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210287KFKTA CRCW1210287KFKTA-ND 07J6447
Product Name Thick Film Resistors - SMD 1/2watt 287Kohms 1% Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 287000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details