Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 287Kohms 1% CRCW1210287KFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 287Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 287Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 287Kohms 1% - CRCW1210287KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 287Kohms 1%
CRCW1210287KFKEAHP
Thick Film Resistors - SMD 3/4watt 287Kohms 1% CRCW1210287KFKEAHP
Thick Film Resistors - SMD 3/4watt 287Kohms 1%

Thick Film Resistors - SMD 3/4watt 287Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210287KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210287KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210287KFKEAHP-ND
287 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

287 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210287KFKEAHP CRCW1210287KFKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 287Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 287000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-1622826-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms
View Details
3 suppliers