Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210280KFKTA

Description
280 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
280 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210280KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210280KFKTA-ND
Chip Resistor - Surface Mount CRCW1210280KFKTA-ND
280 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

280 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 280K OHM 1/2W 1% 1210 SMD - CRCW1210280KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/2W 1% 1210 SMD
CRCW1210280KFKTA
RES 280K OHM 1/2W 1% 1210 SMD CRCW1210280KFKTA
RES 280Kohm 1/2W 1% 1210 SMD

RES 280Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 280Kohm, 330Mw, 1%; Resistance Vishay - 07J6443 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 280Kohm, 330Mw, 1%; Resistance Vishay
07J6443
Resistor, Thick Film, 280Kohm, 330Mw, 1%; Resistance Vishay 07J6443
RESISTOR, THICK FILM, 280KOHM, 330mW, 1%; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 280KOHM, 330mW, 1%; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210280KFKTA-ND CRCW1210280KFKTA 07J6443
Product Name Chip Resistor - Surface Mount RES 280K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 280Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details