Vishay Precision Group Chip Resistor - Surface Mount CRCW121027R0JNEA

Description
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-27VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27VTR-ND
Chip Resistor - Surface Mount 541-27VTR-ND
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27VDKR-ND
Chip Resistor - Surface Mount 541-27VDKR-ND
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27VCT-ND
Chip Resistor - Surface Mount 541-27VCT-ND
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,27,5%,T/R,HAZMAT - CRCW121027R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,27,5%,T/R,HAZMAT
CRCW121027R0JNEA
1210,27,5%,T/R,HAZMAT CRCW121027R0JNEA
1210,27,5%,T/R,HAZMA T

1210,27,5%,T/R,HAZMAT

Supplier's Site
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay - 43C5049 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay
43C5049
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay 43C5049
CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-27VTR-ND CRCW121027R0JNEA 43C5049
Product Name Chip Resistor - Surface Mount 1210,27,5%,T/R,HAZMAT Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details