Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121027R0FKTA

Description
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121027R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121027R0FKTA-ND
Chip Resistor - Surface Mount CRCW121027R0FKTA-ND
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 27.0 OHM 1/2W 1% 1210 SMD - CRCW121027R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0 OHM 1/2W 1% 1210 SMD
CRCW121027R0FKTA
RES 27.0 OHM 1/2W 1% 1210 SMD CRCW121027R0FKTA
RES 27.0ohm 1/2W 1% 1210 SMD

RES 27.0ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 27 1% 100 Rt1 Rohs Compliant Vishay - 49P3407 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 27 1% 100 Rt1 Rohs Compliant Vishay
49P3407
Crcw1210 27 1% 100 Rt1 Rohs Compliant Vishay 49P3407
CRCW1210 27 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 27 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121027R0FKTA-ND CRCW121027R0FKTA 49P3407
Product Name Chip Resistor - Surface Mount RES 27.0 OHM 1/2W 1% 1210 SMD Crcw1210 27 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details