Vishay Intertechnology, Inc. RES 27.0 OHM 1/3W 1% 1210 SMD CRCW121027R0FKEA

Description
RES 27.0ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 27.0ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0 OHM 1/3W 1% 1210 SMD - CRCW121027R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0 OHM 1/3W 1% 1210 SMD
CRCW121027R0FKEA
RES 27.0 OHM 1/3W 1% 1210 SMD CRCW121027R0FKEA
RES 27.0ohm 1/3W 1% 1210 SMD

RES 27.0ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121027R0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121027R0FKEA-ND
Chip Resistor - Surface Mount CRCW121027R0FKEA-ND
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121027R0FKEA CRCW121027R0FKEA-ND
Product Name RES 27.0 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers