Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 27.4Kohms 1% CRCW121027K4FKTA

Description
Thick Film Resistors - SMD 1/2watt 27.4Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 27.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 27.4Kohms 1% - CRCW121027K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 27.4Kohms 1%
CRCW121027K4FKTA
Thick Film Resistors - SMD 1/2watt 27.4Kohms 1% CRCW121027K4FKTA
Thick Film Resistors - SMD 1/2watt 27.4Kohms 1%

Thick Film Resistors - SMD 1/2watt 27.4Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121027K4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121027K4FKTA-ND
Chip Resistor - Surface Mount CRCW121027K4FKTA-ND
27.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 27.4Kohm, 330Mw, 1%; Resistance Vishay - 04H7062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 27.4Kohm, 330Mw, 1%; Resistance Vishay
04H7062
Resistor, Thick Film, 27.4Kohm, 330Mw, 1%; Resistance Vishay 04H7062
RESISTOR, THICK FILM, 27.4KOHM, 330mW, 1%; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 27.4KOHM, 330mW, 1%; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121027K4FKTA CRCW121027K4FKTA-ND 04H7062
Product Name Thick Film Resistors - SMD 1/2watt 27.4Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 27.4Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 27400 ohms 27400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details