Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121027K0JNTA

Description
27 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121027K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121027K0JNTA-ND
Chip Resistor - Surface Mount CRCW121027K0JNTA-ND
27 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 27Kohms 5% - CRCW121027K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 27Kohms 5%
CRCW121027K0JNTA
Thick Film Resistors - SMD 1/2watt 27Kohms 5% CRCW121027K0JNTA
Thick Film Resistors - SMD 1/2watt 27Kohms 5%

Thick Film Resistors - SMD 1/2watt 27Kohms 5%

Supplier's Site
Crcw1210 27K 5% 200 Rt1 Rohs Compliant Vishay - 49P3406 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 27K 5% 200 Rt1 Rohs Compliant Vishay
49P3406
Crcw1210 27K 5% 200 Rt1 Rohs Compliant Vishay 49P3406
CRCW1210 27K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 27K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121027K0JNTA-ND CRCW121027K0JNTA 49P3406
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 27Kohms 5% Crcw1210 27K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 2-2176088-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details