Vishay Precision Group Chip Resistor - Surface Mount CRCW121027K0JNEA

Description
27 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-27KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27KVTR-ND
Chip Resistor - Surface Mount 541-27KVTR-ND
27 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 27K OHM 1/2W 5% 1210 SMD - CRCW121027K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/2W 5% 1210 SMD
CRCW121027K0JNEA
RES 27K OHM 1/2W 5% 1210 SMD CRCW121027K0JNEA
RES 27Kohm 1/2W 5% 1210 SMD

RES 27Kohm 1/2W 5% 1210 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 27K, 1210; Resistance Vishay - 43C5047 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 27K, 1210; Resistance Vishay
43C5047
Res, Aec-Q200, Thick Film, 27K, 1210; Resistance Vishay 43C5047
RES, AEC-Q200, THICK FILM, 27K, 1210; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 27K, 1210; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-27KVTR-ND CRCW121027K0JNEA 43C5047
Product Name Chip Resistor - Surface Mount RES 27K OHM 1/2W 5% 1210 SMD Res, Aec-Q200, Thick Film, 27K, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details