Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 270ohms 5% CRCW1210270RJNTA

Description
Thick Film Resistors - SMD 1/2watt 270ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 270ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 270ohms 5% - CRCW1210270RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 270ohms 5%
CRCW1210270RJNTA
Thick Film Resistors - SMD 1/2watt 270ohms 5% CRCW1210270RJNTA
Thick Film Resistors - SMD 1/2watt 270ohms 5%

Thick Film Resistors - SMD 1/2watt 270ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210270RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210270RJNTA-ND
Chip Resistor - Surface Mount CRCW1210270RJNTA-ND
270 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 270 5% 200 Rt1 Rohs Compliant Vishay - 49P3412 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 270 5% 200 Rt1 Rohs Compliant Vishay
49P3412
Crcw1210 270 5% 200 Rt1 Rohs Compliant Vishay 49P3412
CRCW1210 270 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 270 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210270RJNTA CRCW1210270RJNTA-ND 49P3412
Product Name Thick Film Resistors - SMD 1/2watt 270ohms 5% Chip Resistor - Surface Mount Crcw1210 270 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details