Vishay Precision Group RES 270 OHM 1/2W 5% 1210 SMD CRCW1210270RJNEA

Description
RES 270ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 270ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/2W 5% 1210 SMD - CRCW1210270RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/2W 5% 1210 SMD
CRCW1210270RJNEA
RES 270 OHM 1/2W 5% 1210 SMD CRCW1210270RJNEA
RES 270ohm 1/2W 5% 1210 SMD

RES 270ohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-270VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270VTR-ND
Chip Resistor - Surface Mount 541-270VTR-ND
270 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270VDKR-ND
Chip Resistor - Surface Mount 541-270VDKR-ND
270 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270VCT-ND
Chip Resistor - Surface Mount 541-270VCT-ND
270 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 270R, 5%, 0.33W, 1210; Resistance Vishay - 59M7039 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.33W, 1210; Resistance Vishay
59M7039
Res, Thick Film, 270R, 5%, 0.33W, 1210; Resistance Vishay 59M7039
RES, THICK FILM, 270R, 5%, 0.33W, 1210; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.33W, 1210; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210270RJNEA 541-270VTR-ND 59M7039
Product Name RES 270 OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 270R, 5%, 0.33W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers