Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210270RFKTA

Description
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210270RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210270RFKTA-ND
Chip Resistor - Surface Mount CRCW1210270RFKTA-ND
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 270 OHM 1/2W 1% 1210 SMD - CRCW1210270RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/2W 1% 1210 SMD
CRCW1210270RFKTA
RES 270 OHM 1/2W 1% 1210 SMD CRCW1210270RFKTA
RES 270ohm 1/2W 1% 1210 SMD

RES 270ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 270 1% 100 Rt1 Rohs Compliant Vishay - 49P3410 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 270 1% 100 Rt1 Rohs Compliant Vishay
49P3410
Crcw1210 270 1% 100 Rt1 Rohs Compliant Vishay 49P3410
CRCW1210 270 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 270 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210270RFKTA-ND CRCW1210270RFKTA 49P3410
Product Name Chip Resistor - Surface Mount RES 270 OHM 1/2W 1% 1210 SMD Crcw1210 270 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details