Vishay Intertechnology, Inc. RES 270 OHM 3/4W 1% 1210 SMD CRCW1210270RFKEAHP

Description
RES 270ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 270ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 3/4W 1% 1210 SMD - CRCW1210270RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 3/4W 1% 1210 SMD
CRCW1210270RFKEAHP
RES 270 OHM 3/4W 1% 1210 SMD CRCW1210270RFKEAHP
RES 270ohm 3/4W 1% 1210 SMD

RES 270ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210270RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210270RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210270RFKEAHP-ND
270 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor - 121760931 - Radwell International
Willingboro, NJ, United States
Resistor
121760931
Resistor 121760931
THICK FILM RESISTOR, SMD, 3/4W,270OHMS, 3.2MM X 2.5MM. FREE 2 YEAR RADWELL WARRANTY

THICK FILM RESISTOR, SMD, 3/4W,270OHMS, 3.2MM X 2.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CRCW1210270RFKEAHP CRCW1210270RFKEAHP-ND 121760931
Product Name RES 270 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details