Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210270KJNTA

Description
270 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
270 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210270KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210270KJNTA-ND
Chip Resistor - Surface Mount CRCW1210270KJNTA-ND
270 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 270K OHM 1/3W 5% 1210 SMD - CRCW1210270KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/3W 5% 1210 SMD
CRCW1210270KJNTA
RES 270K OHM 1/3W 5% 1210 SMD CRCW1210270KJNTA
RES 270Kohm 1/3W 5% 1210 SMD

RES 270Kohm 1/3W 5% 1210 SMD

Supplier's Site
Crcw1210 270K 5% 200 Rt1 Rohs Compliant Vishay - 49P3409 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 270K 5% 200 Rt1 Rohs Compliant Vishay
49P3409
Crcw1210 270K 5% 200 Rt1 Rohs Compliant Vishay 49P3409
CRCW1210 270K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 270K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210270KJNTA-ND CRCW1210270KJNTA 49P3409
Product Name Chip Resistor - Surface Mount RES 270K OHM 1/3W 5% 1210 SMD Crcw1210 270K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details