Vishay Precision Group RES 26.7K OHM 1/2W 1% 1210 SMD CRCW121026K7FKEA

Description
RES 26.7Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 26.7Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/2W 1% 1210 SMD - CRCW121026K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/2W 1% 1210 SMD
CRCW121026K7FKEA
RES 26.7K OHM 1/2W 1% 1210 SMD CRCW121026K7FKEA
RES 26.7Kohm 1/2W 1% 1210 SMD

RES 26.7Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121026K7FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121026K7FKEA-ND
Chip Resistor - Surface Mount CRCW121026K7FKEA-ND
26.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 26.7Kohm, 500Mw, 1%; Resistance Vishay - 42K4174 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 26.7Kohm, 500Mw, 1%; Resistance Vishay
42K4174
Resistor, Thick Film, 26.7Kohm, 500Mw, 1%; Resistance Vishay 42K4174
RESISTOR, THICK FILM, 26.7KOHM, 500mW, 1%; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 26.7KOHM, 500mW, 1%; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121026K7FKEA CRCW121026K7FKEA-ND 42K4174
Product Name RES 26.7K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 26.7Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 26700 ohms 26700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details