Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 26.1Kohms 1% CRCW121026K1FKTA

Description
Thick Film Resistors - SMD 1/2watt 26.1Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 26.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 26.1Kohms 1% - CRCW121026K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 26.1Kohms 1%
CRCW121026K1FKTA
Thick Film Resistors - SMD 1/2watt 26.1Kohms 1% CRCW121026K1FKTA
Thick Film Resistors - SMD 1/2watt 26.1Kohms 1%

Thick Film Resistors - SMD 1/2watt 26.1Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121026K1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121026K1FKTA-ND
Chip Resistor - Surface Mount CRCW121026K1FKTA-ND
26.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

26.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 26.1Kohm, 330Mw, 1%; Resistance Vishay - 04H7054 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 26.1Kohm, 330Mw, 1%; Resistance Vishay
04H7054
Resistor, Thick Film, 26.1Kohm, 330Mw, 1%; Resistance Vishay 04H7054
RESISTOR, THICK FILM, 26.1KOHM, 330mW, 1%; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 26.1KOHM, 330mW, 1%; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121026K1FKTA CRCW121026K1FKTA-ND 04H7054
Product Name Thick Film Resistors - SMD 1/2watt 26.1Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 26.1Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 26100 ohms 26100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details