Vishay Precision Group Chip Resistor - Surface Mount CRCW121026K1FKEA

Description
26.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
26.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW121026K1FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121026K1FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW121026K1FKEADKR-ND
26.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

26.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121026K1FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121026K1FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW121026K1FKEACT-ND
26.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

26.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121026K1FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121026K1FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW121026K1FKEATR-ND
26.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

26.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,26.1K,1%,T/R,HAZMAT - CRCW121026K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,26.1K,1%,T/R,HAZMAT
CRCW121026K1FKEA
1210,26.1K,1%,T/R,HAZMAT CRCW121026K1FKEA
1210,26.1K,1%,T/R,HA ZMAT

1210,26.1K,1%,T/R,HAZMAT

Supplier's Site
Res, Thick Film, 26K1, 1%, 0.5W, 1210; Resistance Vishay - 53K3073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K1, 1%, 0.5W, 1210; Resistance Vishay
53K3073
Res, Thick Film, 26K1, 1%, 0.5W, 1210; Resistance Vishay 53K3073
RES, THICK FILM, 26K1, 1%, 0.5W, 1210; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 26K1, 1%, 0.5W, 1210; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 26K1, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3074 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K1, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3074
Res, Thick Film, 26K1, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3074
RES, THICK FILM, 26K1, 1%, 0.5W, 1210, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26K1, 1%, 0.5W, 1210, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW121026K1FKEADKR-ND CRCW121026K1FKEA 53K3073 53K3074
Product Name Chip Resistor - Surface Mount 1210,26.1K,1%,T/R,HAZMAT Res, Thick Film, 26K1, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 26K1, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details