Vishay Precision Group RES 267 OHM 1/2W 1% 1210 SMD CRCW1210267RFKEA

Description
RES 267ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 267ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/2W 1% 1210 SMD - CRCW1210267RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/2W 1% 1210 SMD
CRCW1210267RFKEA
RES 267 OHM 1/2W 1% 1210 SMD CRCW1210267RFKEA
RES 267ohm 1/2W 1% 1210 SMD

RES 267ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1210267RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210267RFKEACT-ND
Chip Resistor - Surface Mount 541-CRCW1210267RFKEACT-ND
RES SMD 267 OHM 1% 1/2W 1210

RES SMD 267 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210267RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210267RFKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1210267RFKEADKR-ND
RES SMD 267 OHM 1% 1/2W 1210

RES SMD 267 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210267RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210267RFKEATR-ND
Chip Resistor - Surface Mount 541-CRCW1210267RFKEATR-ND
267 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

267 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 267 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 42K4175 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 267 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
42K4175
Thick Film Resistor, 267 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 42K4175
THICK FILM RESISTOR, 267 OHM, 500mW, 1%, FULL REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 267 OHM, 500mW, 1%, FULL REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210267RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210267RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210267RFKEA
RES SMD 267 OHM 1% 1/2W 1210

RES SMD 267 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210267RFKEA 541-CRCW1210267RFKEACT-ND 42K4175 CRCW1210267RFKEA
Product Name RES 267 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Thick Film Resistor, 267 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 267 ohms 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details