Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 267Kohms 1% CRCW1210267KFKTA

Description
Thick Film Resistors - SMD 1/2watt 267Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 267Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 267Kohms 1% - CRCW1210267KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 267Kohms 1%
CRCW1210267KFKTA
Thick Film Resistors - SMD 1/2watt 267Kohms 1% CRCW1210267KFKTA
Thick Film Resistors - SMD 1/2watt 267Kohms 1%

Thick Film Resistors - SMD 1/2watt 267Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210267KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210267KFKTA-ND
Chip Resistor - Surface Mount CRCW1210267KFKTA-ND
267 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

267 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 267Kohm, 330Mw, 1%; Resistance Vishay - 07J6430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 267Kohm, 330Mw, 1%; Resistance Vishay
07J6430
Resistor, Thick Film, 267Kohm, 330Mw, 1%; Resistance Vishay 07J6430
RESISTOR, THICK FILM, 267KOHM, 330mW, 1%; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 267KOHM, 330mW, 1%; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210267KFKTA CRCW1210267KFKTA-ND 07J6430
Product Name Thick Film Resistors - SMD 1/2watt 267Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 267Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 267000 ohms 267000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 28000 ohms
View Details
5 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details