Vishay Precision Group 1210,267K,1%,T/R,HAZMAT CRCW1210267KFKEA

Description
1210,267K,1%,T/R,HAZ MAT
Request a Quote Datasheet
Description
1210,267K,1%,T/R,HAZ MAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,267K,1%,T/R,HAZMAT - CRCW1210267KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,267K,1%,T/R,HAZMAT
CRCW1210267KFKEA
1210,267K,1%,T/R,HAZMAT CRCW1210267KFKEA
1210,267K,1%,T/R,HAZ MAT

1210,267K,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-267KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267KAATR-ND
Chip Resistor - Surface Mount 541-267KAATR-ND
267 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

267 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 267K, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267K, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3085
Res, Thick Film, 267K, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3085
RES, THICK FILM, 267K, 1%, 0.5W, 1210, REEL; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 267K, 1%, 0.5W, 1210, REEL; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210267KFKEA 541-267KAATR-ND 53K3085
Product Name 1210,267K,1%,T/R,HAZMAT Chip Resistor - Surface Mount Res, Thick Film, 267K, 1%, 0.5W, 1210, Reel; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details