Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 261ohms 1% CRCW1210261RFKTA

Description
Thick Film Resistors - SMD 1/2watt 261ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 261ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 261ohms 1% - CRCW1210261RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 261ohms 1%
CRCW1210261RFKTA
Thick Film Resistors - SMD 1/2watt 261ohms 1% CRCW1210261RFKTA
Thick Film Resistors - SMD 1/2watt 261ohms 1%

Thick Film Resistors - SMD 1/2watt 261ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210261RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210261RFKTA-ND
Chip Resistor - Surface Mount CRCW1210261RFKTA-ND
261 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 261 Ohm, 330Mw, 1%; Resistance Vishay - 37C0243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 261 Ohm, 330Mw, 1%; Resistance Vishay
37C0243
Resistor, Thick Film, 261 Ohm, 330Mw, 1%; Resistance Vishay 37C0243
RESISTOR, THICK FILM, 261 OHM, 330mW, 1%; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 261 OHM, 330mW, 1%; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210261RFKTA CRCW1210261RFKTA-ND 37C0243
Product Name Thick Film Resistors - SMD 1/2watt 261ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 261 Ohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details