Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 261ohms 1% CRCW1210261RFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 261ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 261ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 261ohms 1% - CRCW1210261RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 261ohms 1%
CRCW1210261RFKEAHP
Thick Film Resistors - SMD 3/4watt 261ohms 1% CRCW1210261RFKEAHP
Thick Film Resistors - SMD 3/4watt 261ohms 1%

Thick Film Resistors - SMD 3/4watt 261ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-261DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261DTR-ND
Chip Resistor - Surface Mount 541-261DTR-ND
261 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

261 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-261DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261DDKR-ND
Chip Resistor - Surface Mount 541-261DDKR-ND
261 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

261 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-261DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261DCT-ND
Chip Resistor - Surface Mount 541-261DCT-ND
261 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

261 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210261RFKEAHP 541-261DTR-ND
Product Name Thick Film Resistors - SMD 3/4watt 261ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details