Vishay Precision Group Chip Resistor - Surface Mount CRCW1210261RFKEA

Description
261 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
261 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-261AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261AATR-ND
Chip Resistor - Surface Mount 541-261AATR-ND
261 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-261AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261AACT-ND
Chip Resistor - Surface Mount 541-261AACT-ND
261 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-261AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261AADKR-ND
Chip Resistor - Surface Mount 541-261AADKR-ND
261 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210261RFKEA - CRCW1210261RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210261RFKEA
CRCW1210261RFKEA
CRCW1210261RFKEA CRCW1210261RFKEA
CRCW1210261RFKEA

CRCW1210261RFKEA

Supplier's Site
Resistor, Thick Film, 261 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3083 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 261 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3083
Resistor, Thick Film, 261 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3083
RESISTOR, THICK FILM, 261 OHM, 500mW, 1%, FULL REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 261 OHM, 500mW, 1%, FULL REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-261AATR-ND CRCW1210261RFKEA 53K3083
Product Name Chip Resistor - Surface Mount CRCW1210261RFKEA Resistor, Thick Film, 261 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details