Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210255RFKTA

Description
255 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
255 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210255RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210255RFKTA-ND
Chip Resistor - Surface Mount CRCW1210255RFKTA-ND
255 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210255RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210255RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210255RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistor, Thick Film, 255 Ohm, 330Mw, 1%; Resistance Vishay - 04H7047 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 255 Ohm, 330Mw, 1%; Resistance Vishay
04H7047
Resistor, Thick Film, 255 Ohm, 330Mw, 1%; Resistance Vishay 04H7047
RESISTOR, THICK FILM, 255 OHM, 330mW, 1%; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 255 OHM, 330mW, 1%; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210255RFKTA-ND CRCW1210255RFKTA 04H7047
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistor, Thick Film, 255 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 255 ohms 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details