Vishay Intertechnology, Inc. RES, 24.9, 1/4W, TKF, 1%, 1210 CRCW121024R9FRT1

Description
RES, 24.9, 1/4W, TKF, 1%, 1210
Request a Quote
Description
RES, 24.9, 1/4W, TKF, 1%, 1210
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 24.9, 1/4W, TKF, 1%, 1210 - CRCW121024R9FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 24.9, 1/4W, TKF, 1%, 1210
CRCW121024R9FRT1
RES, 24.9, 1/4W, TKF, 1%, 1210 CRCW121024R9FRT1
RES, 24.9, 1/4W, TKF, 1%, 1210

RES, 24.9, 1/4W, TKF, 1%, 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW121024R9FRT1
Product Name RES, 24.9, 1/4W, TKF, 1%, 1210
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details