Vishay Precision Group RES 24.9 OHM 1/2W 1% 1210 SMD CRCW121024R9FKEA

Description
RES 24.9ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 24.9ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/2W 1% 1210 SMD - CRCW121024R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/2W 1% 1210 SMD
CRCW121024R9FKEA
RES 24.9 OHM 1/2W 1% 1210 SMD CRCW121024R9FKEA
RES 24.9ohm 1/2W 1% 1210 SMD

RES 24.9ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-24.9AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9AADKR-ND
Chip Resistor - Surface Mount 541-24.9AADKR-ND
24.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9AATR-ND
Chip Resistor - Surface Mount 541-24.9AATR-ND
24.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9AACT-ND
Chip Resistor - Surface Mount 541-24.9AACT-ND
24.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 24R9, 1%, 0.5W, 1210; Resistance Vishay - 53K3057 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R9, 1%, 0.5W, 1210; Resistance Vishay
53K3057
Res, Thick Film, 24R9, 1%, 0.5W, 1210; Resistance Vishay 53K3057
RES, THICK FILM, 24R9, 1%, 0.5W, 1210; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 24R9, 1%, 0.5W, 1210; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24R9, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R9, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4171
Res, Thick Film, 24R9, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4171
RES, THICK FILM, 24R9, 1%, 0.5W, 1210, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R9, 1%, 0.5W, 1210, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121024R9FKEA 541-24.9AADKR-ND 53K3057 42K4171
Product Name RES 24.9 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 24R9, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 24R9, 1%, 0.5W, 1210, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details