Vishay Precision Group Chip Resistor - Surface Mount CRCW121024R3FKEA

Description
24.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121024R3FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121024R3FKEA-ND
Chip Resistor - Surface Mount CRCW121024R3FKEA-ND
24.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

24.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:24.3ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW121024R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:24.3ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW121024R3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:24.3ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW121024R3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:24.3ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:24.3ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 24R3, 1%, 0.5W, 1210; Resistance Vishay - 53K3055 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R3, 1%, 0.5W, 1210; Resistance Vishay
53K3055
Res, Thick Film, 24R3, 1%, 0.5W, 1210; Resistance Vishay 53K3055
RES, THICK FILM, 24R3, 1%, 0.5W, 1210; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 24R3, 1%, 0.5W, 1210; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 24.3 Ohm, 500Mw, 1%; Resistance Vishay - 53K3056 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 24.3 Ohm, 500Mw, 1%; Resistance Vishay
53K3056
Resistor, Thick Film, 24.3 Ohm, 500Mw, 1%; Resistance Vishay 53K3056
RESISTOR, THICK FILM, 24.3 OHM, 500mW, 1%; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 24.3 OHM, 500mW, 1%; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121024R3FKEA-ND CRCW121024R3FKEA 53K3055 53K3056
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:24.3ohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 24R3, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 24.3 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details