Vishay Intertechnology, Inc. RES 24 OHM 1/2W 5% 1210 SMD CRCW121024R0JNTA

Description
RES 24ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 24ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/2W 5% 1210 SMD - CRCW121024R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/2W 5% 1210 SMD
CRCW121024R0JNTA
RES 24 OHM 1/2W 5% 1210 SMD CRCW121024R0JNTA
RES 24ohm 1/2W 5% 1210 SMD

RES 24ohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121024R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121024R0JNTA-ND
Chip Resistor - Surface Mount CRCW121024R0JNTA-ND
24 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 24 5% 200 Rt1 Rohs Compliant Vishay - 49P3404 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 24 5% 200 Rt1 Rohs Compliant Vishay
49P3404
Crcw1210 24 5% 200 Rt1 Rohs Compliant Vishay 49P3404
CRCW1210 24 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 24 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121024R0JNTA CRCW121024R0JNTA-ND 49P3404
Product Name RES 24 OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 24 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176070-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details