Vishay Precision Group Thick Film Resistors - SMD 1/2watt 24ohms 5% CRCW121024R0JNEA

Description
Thick Film Resistors - SMD 1/2watt 24ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 24ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 24ohms 5% - CRCW121024R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 24ohms 5%
CRCW121024R0JNEA
Thick Film Resistors - SMD 1/2watt 24ohms 5% CRCW121024R0JNEA
Thick Film Resistors - SMD 1/2watt 24ohms 5%

Thick Film Resistors - SMD 1/2watt 24ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-24VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24VTR-ND
Chip Resistor - Surface Mount 541-24VTR-ND
24 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24VCT-ND
Chip Resistor - Surface Mount 541-24VCT-ND
24 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24VDKR-ND
Chip Resistor - Surface Mount 541-24VDKR-ND
24 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay - 43C5030 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay
43C5030
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay 43C5030
CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121024R0JNEA 541-24VTR-ND 43C5030
Product Name Thick Film Resistors - SMD 1/2watt 24ohms 5% Chip Resistor - Surface Mount Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details