Vishay Precision Group Thick Film Resistors - SMD 1/2watt 24.3Kohms 1% 100ppm CRCW121024K3FKEA

Description
Thick Film Resistors - SMD 1/2watt 24.3Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 24.3Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 24.3Kohms 1% 100ppm - CRCW121024K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 24.3Kohms 1% 100ppm
CRCW121024K3FKEA
Thick Film Resistors - SMD 1/2watt 24.3Kohms 1% 100ppm CRCW121024K3FKEA
Thick Film Resistors - SMD 1/2watt 24.3Kohms 1% 100ppm

Thick Film Resistors - SMD 1/2watt 24.3Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW121024K3FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121024K3FKEA-ND
Chip Resistor - Surface Mount CRCW121024K3FKEA-ND
24.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

24.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 24.3Kohm, 500Mw, 1%; Resistance Vishay - 53K3052 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 24.3Kohm, 500Mw, 1%; Resistance Vishay
53K3052
Resistor, Thick Film, 24.3Kohm, 500Mw, 1%; Resistance Vishay 53K3052
RESISTOR, THICK FILM, 24.3KOHM, 500mW, 1%; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 24.3KOHM, 500mW, 1%; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121024K3FKEA CRCW121024K3FKEA-ND 53K3052
Product Name Thick Film Resistors - SMD 1/2watt 24.3Kohms 1% 100ppm Chip Resistor - Surface Mount Resistor, Thick Film, 24.3Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 24300 ohms 24300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 158294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details