Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121024K0JNTA

Description
24 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121024K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121024K0JNTA-ND
Chip Resistor - Surface Mount CRCW121024K0JNTA-ND
24 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 24K OHM 1/2W 5% 1210 SMD - CRCW121024K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/2W 5% 1210 SMD
CRCW121024K0JNTA
RES 24K OHM 1/2W 5% 1210 SMD CRCW121024K0JNTA
RES 24Kohm 1/2W 5% 1210 SMD

RES 24Kohm 1/2W 5% 1210 SMD

Supplier's Site
Crcw1210 24K 5% 200 Rt1 Rohs Compliant Vishay - 49P3402 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 24K 5% 200 Rt1 Rohs Compliant Vishay
49P3402
Crcw1210 24K 5% 200 Rt1 Rohs Compliant Vishay 49P3402
CRCW1210 24K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 24K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121024K0JNTA-ND CRCW121024K0JNTA 49P3402
Product Name Chip Resistor - Surface Mount RES 24K OHM 1/2W 5% 1210 SMD Crcw1210 24K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details