Vishay Intertechnology, Inc. RES 24.0K OHM 1/2W 1% 1210 SMD CRCW121024K0FKTA

Description
RES 24.0Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 24.0Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0K OHM 1/2W 1% 1210 SMD - CRCW121024K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/2W 1% 1210 SMD
CRCW121024K0FKTA
RES 24.0K OHM 1/2W 1% 1210 SMD CRCW121024K0FKTA
RES 24.0Kohm 1/2W 1% 1210 SMD

RES 24.0Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121024K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121024K0FKTA-ND
Chip Resistor - Surface Mount CRCW121024K0FKTA-ND
24 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 24K 1% 100 Rt1 Rohs Compliant Vishay - 49P3401 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 24K 1% 100 Rt1 Rohs Compliant Vishay
49P3401
Crcw1210 24K 1% 100 Rt1 Rohs Compliant Vishay 49P3401
CRCW1210 24K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 24K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121024K0FKTA CRCW121024K0FKTA-ND 49P3401
Product Name RES 24.0K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 24K 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 24000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details