Vishay Precision Group Chip Resistor - Surface Mount CRCW1210249RFKEA

Description
249 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-249AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249AADKR-ND
Chip Resistor - Surface Mount 541-249AADKR-ND
249 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249AACT-ND
Chip Resistor - Surface Mount 541-249AACT-ND
249 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249AATR-ND
Chip Resistor - Surface Mount 541-249AATR-ND
249 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210249RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210249RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210249RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
RES SMD 249 OHM 1% 1/2W 1210 - 873-CRCW1210249RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 249 OHM 1% 1/2W 1210
873-CRCW1210249RFKEA
RES SMD 249 OHM 1% 1/2W 1210 873-CRCW1210249RFKEA
RES SMD 249 OHM 1% 1/2W 1210

RES SMD 249 OHM 1% 1/2W 1210

Supplier's Site
Res, Thick Film, 249R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4172
Res, Thick Film, 249R, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4172
RES, THICK FILM, 249R, 1%, 0.5W, 1210, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.5W, 1210, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 249R, 1%, 0.5W, 1210; Resistance Vishay - 53K3065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.5W, 1210; Resistance Vishay
53K3065
Res, Thick Film, 249R, 1%, 0.5W, 1210; Resistance Vishay 53K3065
RES, THICK FILM, 249R, 1%, 0.5W, 1210; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.5W, 1210; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-249AADKR-ND CRCW1210249RFKEA 873-CRCW1210249RFKEA 42K4172 53K3065
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1%; Power Rating:... RES SMD 249 OHM 1% 1/2W 1210 Res, Thick Film, 249R, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Thick Film, 249R, 1%, 0.5W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1473FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details