Vishay Intertechnology, Inc. RES 249K OHM 1/2W 1% 1210 SMD CRCW1210249KFKTA

Description
RES 249Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 249Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/2W 1% 1210 SMD - CRCW1210249KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/2W 1% 1210 SMD
CRCW1210249KFKTA
RES 249K OHM 1/2W 1% 1210 SMD CRCW1210249KFKTA
RES 249Kohm 1/2W 1% 1210 SMD

RES 249Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210249KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210249KFKTA-ND
Chip Resistor - Surface Mount CRCW1210249KFKTA-ND
249 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 249K, 1%, 0.33W, 1210; Resistance Vishay - 04H7045 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.33W, 1210; Resistance Vishay
04H7045
Res, Thick Film, 249K, 1%, 0.33W, 1210; Resistance Vishay 04H7045
RES, THICK FILM, 249K, 1%, 0.33W, 1210; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 249K, 1%, 0.33W, 1210; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210249KFKTA CRCW1210249KFKTA-ND 04H7045
Product Name RES 249K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 249K, 1%, 0.33W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 249000 ohms 249000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details