Vishay Intertechnology, Inc. RES 2K49 1% 0.400W 1210 CRCW12102491FT

Description
RES 2K49 1% 0.400W 1210
Request a Quote
Description
RES 2K49 1% 0.400W 1210
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2K49 1% 0.400W 1210 - CRCW12102491FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K49 1% 0.400W 1210
CRCW12102491FT
RES 2K49 1% 0.400W 1210 CRCW12102491FT
RES 2K49 1% 0.400W 1210

RES 2K49 1% 0.400W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12102491FT
Product Name RES 2K49 1% 0.400W 1210
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers