Vishay Precision Group Chip Resistor - Surface Mount CRCW1210243RFKTA

Description
243 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
243 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210243RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210243RFKTA-ND
Chip Resistor - Surface Mount CRCW1210243RFKTA-ND
243 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 243ohms 1% - CRCW1210243RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 243ohms 1%
CRCW1210243RFKTA
Thick Film Resistors - SMD 1/2watt 243ohms 1% CRCW1210243RFKTA
Thick Film Resistors - SMD 1/2watt 243ohms 1%

Thick Film Resistors - SMD 1/2watt 243ohms 1%

Supplier's Site
Res, Thick Film, 243R, 1%, 0.33W, 1210; Resistance Vishay - 04H7040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243R, 1%, 0.33W, 1210; Resistance Vishay
04H7040
Res, Thick Film, 243R, 1%, 0.33W, 1210; Resistance Vishay 04H7040
RES, THICK FILM, 243R, 1%, 0.33W, 1210; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 243R, 1%, 0.33W, 1210; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210243RFKTA-ND CRCW1210243RFKTA 04H7040
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 243ohms 1% Res, Thick Film, 243R, 1%, 0.33W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details