Vishay Precision Group Chip Resistor - Surface Mount CRCW1210243RFKEA

Description
243 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
243 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210243RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210243RFKEA-ND
Chip Resistor - Surface Mount CRCW1210243RFKEA-ND
243 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,243,1%,T/R,HAZMAT - CRCW1210243RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,243,1%,T/R,HAZMAT
CRCW1210243RFKEA
1210,243,1%,T/R,HAZMAT CRCW1210243RFKEA
1210,243,1%,T/R,HAZM AT

1210,243,1%,T/R,HAZMAT

Supplier's Site
Res, Thick Film, 243R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3062 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3062
Res, Thick Film, 243R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3062
RES, THICK FILM, 243R, 1%, 0.5W, 1210, REEL; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 243R, 1%, 0.5W, 1210, REEL; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210243RFKEA-ND CRCW1210243RFKEA 53K3062
Product Name Chip Resistor - Surface Mount 1210,243,1%,T/R,HAZMAT Res, Thick Film, 243R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details