Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210243KFKEA

Description
243 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
243 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210243KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210243KFKEA-ND
Chip Resistor - Surface Mount CRCW1210243KFKEA-ND
243 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

243 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 243K OHM 1/2W 1% 1210 SMD - CRCW1210243KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/2W 1% 1210 SMD
CRCW1210243KFKEA
RES 243K OHM 1/2W 1% 1210 SMD CRCW1210243KFKEA
RES 243Kohm 1/2W 1% 1210 SMD

RES 243Kohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 243K, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3060 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243K, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3060
Res, Thick Film, 243K, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3060
RES, THICK FILM, 243K, 1%, 0.5W, 1210, REEL; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 243K, 1%, 0.5W, 1210, REEL; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210243KFKEA-ND CRCW1210243KFKEA 53K3060
Product Name Chip Resistor - Surface Mount RES 243K OHM 1/2W 1% 1210 SMD Res, Thick Film, 243K, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9540 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers