Vishay Intertechnology, Inc. RES 240 OHM 1/3W 5% 1210 SMD CRCW1210240RJNTA

Description
RES 240ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 240ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/3W 5% 1210 SMD - CRCW1210240RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/3W 5% 1210 SMD
CRCW1210240RJNTA
RES 240 OHM 1/3W 5% 1210 SMD CRCW1210240RJNTA
RES 240ohm 1/3W 5% 1210 SMD

RES 240ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210240RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210240RJNTA-ND
Chip Resistor - Surface Mount CRCW1210240RJNTA-ND
240 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 240 5% 200 Rt1 Rohs Compliant Vishay - 15P0241 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 240 5% 200 Rt1 Rohs Compliant Vishay
15P0241
Crcw1210 240 5% 200 Rt1 Rohs Compliant Vishay 15P0241
CRCW1210 240 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 240 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210240RJNTA CRCW1210240RJNTA-ND 15P0241
Product Name RES 240 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 240 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 240 ohms 240 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details