Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 240ohms 1% CRCW1210240RFKEA

Description
Thick Film Resistors - SMD 1/2watt 240ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 240ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 240ohms 1% - CRCW1210240RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 240ohms 1%
CRCW1210240RFKEA
Thick Film Resistors - SMD 1/2watt 240ohms 1% CRCW1210240RFKEA
Thick Film Resistors - SMD 1/2watt 240ohms 1%

Thick Film Resistors - SMD 1/2watt 240ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1210240RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210240RFKEATR-ND
Chip Resistor - Surface Mount 541-CRCW1210240RFKEATR-ND
240 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210240RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210240RFKEACT-ND
Chip Resistor - Surface Mount 541-CRCW1210240RFKEACT-ND
RES SMD 240 OHM 1% 1/2W 1210

RES SMD 240 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210240RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210240RFKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1210240RFKEADKR-ND
RES SMD 240 OHM 1% 1/2W 1210

RES SMD 240 OHM 1% 1/2W 1210

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1210240RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210240RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210240RFKEA
RES SMD 240 OHM 1% 1/2W 1210

RES SMD 240 OHM 1% 1/2W 1210

Supplier's Site
Res, Thick Film, 240R, 1%, 0.33W, 1210, Reel; Resistance Vishay - 53K3058 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.33W, 1210, Reel; Resistance Vishay
53K3058
Res, Thick Film, 240R, 1%, 0.33W, 1210, Reel; Resistance Vishay 53K3058
RES, THICK FILM, 240R, 1%, 0.33W, 1210, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240R, 1%, 0.33W, 1210, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210240RFKEA 541-CRCW1210240RFKEATR-ND CRCW1210240RFKEA 53K3058
Product Name Thick Film Resistors - SMD 1/2watt 240ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 240R, 1%, 0.33W, 1210, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details