Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 23.7ohms 1% CRCW121023R7FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 23.7ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 23.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 23.7ohms 1% - CRCW121023R7FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 23.7ohms 1%
CRCW121023R7FKEAHP
Thick Film Resistors - SMD 3/4watt 23.7ohms 1% CRCW121023R7FKEAHP
Thick Film Resistors - SMD 3/4watt 23.7ohms 1%

Thick Film Resistors - SMD 3/4watt 23.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121023R7FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121023R7FKEAHP-ND
Chip Resistor - Surface Mount CRCW121023R7FKEAHP-ND
23.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

23.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121023R7FKEAHP CRCW121023R7FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 23.7ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 158389P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 470 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details