Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:23.7ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW121023R7FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:23.7ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:23.7ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:23.7ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW121023R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:23.7ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW121023R7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:23.7ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW121023R7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:23.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:23.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-23.7AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7AATR-ND
Chip Resistor - Surface Mount 541-23.7AATR-ND
23.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

23.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.7AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7AACT-ND
Chip Resistor - Surface Mount 541-23.7AACT-ND
23.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

23.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.7AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7AADKR-ND
Chip Resistor - Surface Mount 541-23.7AADKR-ND
23.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

23.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 23.7 Ohm, 500Mw, 1%; Resistance Vishay - 53K3042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 23.7 Ohm, 500Mw, 1%; Resistance Vishay
53K3042
Resistor, Thick Film, 23.7 Ohm, 500Mw, 1%; Resistance Vishay 53K3042
RESISTOR, THICK FILM, 23.7 OHM, 500mW, 1%; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 23.7 OHM, 500mW, 1%; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121023R7FKEA 541-23.7AATR-ND 53K3042
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:23.7ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Resistor, Thick Film, 23.7 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers