Vishay Intertechnology, Inc. RES 23.2 OHM 1/2W 1% 1210 SMD CRCW121023R2FKTA

Description
RES 23.2ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 23.2ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/2W 1% 1210 SMD - CRCW121023R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/2W 1% 1210 SMD
CRCW121023R2FKTA
RES 23.2 OHM 1/2W 1% 1210 SMD CRCW121023R2FKTA
RES 23.2ohm 1/2W 1% 1210 SMD

RES 23.2ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121023R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121023R2FKTA-ND
Chip Resistor - Surface Mount CRCW121023R2FKTA-ND
23.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121023R2FKTA CRCW121023R2FKTA-ND
Product Name RES 23.2 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers