Vishay Intertechnology, Inc. RES 23.7K OHM 3/4W 1% 1210 SMD CRCW121023K7FKEAHP

Description
RES 23.7Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 23.7Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 3/4W 1% 1210 SMD - CRCW121023K7FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 3/4W 1% 1210 SMD
CRCW121023K7FKEAHP
RES 23.7K OHM 3/4W 1% 1210 SMD CRCW121023K7FKEAHP
RES 23.7Kohm 3/4W 1% 1210 SMD

RES 23.7Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121023K7FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121023K7FKEAHP-ND
Chip Resistor - Surface Mount CRCW121023K7FKEAHP-ND
23.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

23.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121023K7FKEAHP CRCW121023K7FKEAHP-ND
Product Name RES 23.7K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers