Vishay Intertechnology, Inc. RES 23.2K OHM 1/3W 1% 1210 SMD CRCW121023K2FKTA

Description
RES 23.2Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 23.2Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/3W 1% 1210 SMD - CRCW121023K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/3W 1% 1210 SMD
CRCW121023K2FKTA
RES 23.2K OHM 1/3W 1% 1210 SMD CRCW121023K2FKTA
RES 23.2Kohm 1/3W 1% 1210 SMD

RES 23.2Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121023K2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121023K2FKTA-ND
Chip Resistor - Surface Mount CRCW121023K2FKTA-ND
23.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

23.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121023K2FKTA CRCW121023K2FKTA-ND
Product Name RES 23.2K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers