Vishay Precision Group RES 23.2K OHM 1/2W 1% 1210 SMD CRCW121023K2FKEA

Description
RES 23.2Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 23.2Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/2W 1% 1210 SMD - CRCW121023K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/2W 1% 1210 SMD
CRCW121023K2FKEA
RES 23.2K OHM 1/2W 1% 1210 SMD CRCW121023K2FKEA
RES 23.2Kohm 1/2W 1% 1210 SMD

RES 23.2Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121023K2FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121023K2FKEA-ND
Chip Resistor - Surface Mount CRCW121023K2FKEA-ND
23.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

23.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 23.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3038 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 23.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3038
Resistor, Thick Film, 23.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3038
RESISTOR, THICK FILM, 23.2KOHM, 500mW, 1%, FULL REEL; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 23.2KOHM, 500mW, 1%, FULL REEL; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121023K2FKEA CRCW121023K2FKEA-ND 53K3038
Product Name RES 23.2K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 23.2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 23200 ohms 23200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details