Vishay Precision Group Chip Resistor - Surface Mount CRCW1210237RFKEA

Description
237 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
237 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-237AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237AACT-ND
Chip Resistor - Surface Mount 541-237AACT-ND
237 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-237AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237AATR-ND
Chip Resistor - Surface Mount 541-237AATR-ND
237 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-237AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237AADKR-ND
Chip Resistor - Surface Mount 541-237AADKR-ND
237 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210237RFKEA - CRCW1210237RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210237RFKEA
CRCW1210237RFKEA
CRCW1210237RFKEA CRCW1210237RFKEA
CRCW1210237RFKEA

CRCW1210237RFKEA

Supplier's Site
Res, Thick Film, 237R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3050 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3050
Res, Thick Film, 237R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3050
RES, THICK FILM, 237R, 1%, 0.5W, 1210, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 237R, 1%, 0.5W, 1210, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-237AACT-ND CRCW1210237RFKEA 53K3050
Product Name Chip Resistor - Surface Mount CRCW1210237RFKEA Res, Thick Film, 237R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers