Vishay Precision Group Chip Resistor - Surface Mount CRCW121022R6FKEA

Description
22.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW121022R6FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121022R6FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW121022R6FKEACT-ND
22.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121022R6FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121022R6FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW121022R6FKEATR-ND
22.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121022R6FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121022R6FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW121022R6FKEADKR-ND
22.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

22.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 22.6 OHM 1/2W 1% 1210 SMD - CRCW121022R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/2W 1% 1210 SMD
CRCW121022R6FKEA
RES 22.6 OHM 1/2W 1% 1210 SMD CRCW121022R6FKEA
RES 22.6ohm 1/2W 1% 1210 SMD

RES 22.6ohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 22R6, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3027 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R6, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3027
Res, Thick Film, 22R6, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3027
RES, THICK FILM, 22R6, 1%, 0.5W, 1210, REEL; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R6, 1%, 0.5W, 1210, REEL; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW121022R6FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW121022R6FKEA
Resistors - Chip Resistor - Surface Mount CRCW121022R6FKEA
RES SMD 22.6 OHM 1% 1/2W 1210

RES SMD 22.6 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW121022R6FKEACT-ND CRCW121022R6FKEA 53K3027 CRCW121022R6FKEA
Product Name Chip Resistor - Surface Mount RES 22.6 OHM 1/2W 1% 1210 SMD Res, Thick Film, 22R6, 1%, 0.5W, 1210, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details